Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
826MHz, 859MHz, 920MHz General Purpose Module RF Antenna 790MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz 17dBi, 17.1dBi, 17.4dBi 7/16 - Female (2) Chassis Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 84468638 | 84468638 |
| Product Name | Antenna Unit | RF Antennas |
| Applications | General Purpose |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)