HUBER+SUHNER AG Antenna Unit 85017309

Description
WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, linear vertical polarized; SISO, Connector N (f)
Request a Quote
Description
WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, linear vertical polarized; SISO, Connector N (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85017309 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85017309
Antenna Unit 85017309
WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, linear vertical polarized; SISO, Connector N (f)

WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, linear vertical polarized; SISO, Connector N (f)

Supplier's Site
RF Antennas - 85017309 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85017309
RF Antennas 85017309
5.025GHz, 5.5125GHz 802.11a/h/b, Wi-Fi, WLAN Panel RF Antenna 4.9GHz ~ 5.15GHz, 5.15GHz ~ 5.875GHz 22dBi, 23dBi N Type Female Bracket Mount

5.025GHz, 5.5125GHz 802.11a/h/b, Wi-Fi, WLAN Panel RF Antenna 4.9GHz ~ 5.15GHz, 5.15GHz ~ 5.875GHz 22dBi, 23dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85017309 85017309
Product Name Antenna Unit RF Antennas
Polarization Linear; Horizontal; Vertical
Primary Frequency Range 4900.0 to 5875.0 MHz
Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details