HUBER+SUHNER AG Antenna Unit 84460314

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84460314 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84460314
Antenna Unit 84460314
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84460314 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84460314
RF Antennas 84460314
450MHz, 915MHz TETRA Module RF Antenna 430MHz ~ 470MHz, 870MHz ~ 960MHz 3.5dBi, 4.5dBi N Type Female Chassis Mount

450MHz, 915MHz TETRA Module RF Antenna 430MHz ~ 470MHz, 870MHz ~ 960MHz 3.5dBi, 4.5dBi N Type Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84460314 84460314
Product Name Antenna Unit RF Antennas
Applications TETRA
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
4G Adhesive Mount Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-LTS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers