HUBER+SUHNER AG Antenna Unit 84112256

Description
TETRA Stick antenna 380-430 MHz
Request a Quote
Description
TETRA Stick antenna 380-430 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84112256 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84112256
Antenna Unit 84112256
TETRA Stick antenna 380-430 MHz

TETRA Stick antenna 380-430 MHz

Supplier's Site
RF Antennas - 84112256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84112256
RF Antennas 84112256
405MHz TETRA Whip, Straight RF Antenna 380MHz ~ 430MHz 3.5dBi Connector Mount

405MHz TETRA Whip, Straight RF Antenna 380MHz ~ 430MHz 3.5dBi Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84112256 84112256
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 380.0 to 430.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766669 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers