HUBER+SUHNER AG Antenna Unit 84459192

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84459192 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84459192
Antenna Unit 84459192
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84459192 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84459192
RF Antennas 84459192
445MHz, 457.5MHz, 467.5MHz TETRA Dome RF Antenna 440MHz ~ 450MHz, 450MHz ~ 465MHz, 465MHz ~ 470MHz N Type Female Panel Mount

445MHz, 457.5MHz, 467.5MHz TETRA Dome RF Antenna 440MHz ~ 450MHz, 450MHz ~ 465MHz, 465MHz ~ 470MHz N Type Female Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84459192 84459192
Product Name Antenna Unit RF Antennas
Applications TETRA
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers
RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers