HUBER+SUHNER AG Antenna Unit 85150811

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85150811 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85150811
Antenna Unit 85150811
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85150811 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85150811
RF Antennas 85150811
788.5MHz, 875MHz, 1.2215GHz, 1.5825GHz, 2.0575GHz, 2.2GHz, 2.995GHz, 2.995GHz 3G, 4G, 5G, GNSS Module RF Antenna 617MHz ~ 960MHz, 790MHz ~ 960MHz, 1.164GHz ~ 1.279GHz, 1.555GHz ~ 1.61GHz, 1.425GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 3.3GHz ~ 4.2GHz 7dBi, 7dBi, 8dBi, 9dBi, 9dBi, 9dBi N Type Female (2), TNC Male (1) Surface Mount

788.5MHz, 875MHz, 1.2215GHz, 1.5825GHz, 2.0575GHz, 2.2GHz, 2.995GHz, 2.995GHz 3G, 4G, 5G, GNSS Module RF Antenna 617MHz ~ 960MHz, 790MHz ~ 960MHz, 1.164GHz ~ 1.279GHz, 1.555GHz ~ 1.61GHz, 1.425GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 3.3GHz ~ 4.2GHz 7dBi, 7dBi, 8dBi, 9dBi, 9dBi, 9dBi N Type Female (2), TNC Male (1) Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85150811 85150811
Product Name Antenna Unit RF Antennas
Applications 3G, 4G, 5G, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details