HUBER+SUHNER AG Antenna Unit 85007705

Description
WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f)
Request a Quote
Description
WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85007705 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85007705
Antenna Unit 85007705
WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f)

WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f)

Supplier's Site
RF Antennas - 85007705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85007705
RF Antennas 85007705
2.55GHz, 5.562GHz 802.11a/b/g/h/p, LTE, WLAN Module RF Antenna 2.4GHz ~ 2.7GHz, 5.15GHz ~ 5.975GHz 9dBi, 9dBi SMA Female (2) Chassis Mount

2.55GHz, 5.562GHz 802.11a/b/g/h/p, LTE, WLAN Module RF Antenna 2.4GHz ~ 2.7GHz, 5.15GHz ~ 5.975GHz 9dBi, 9dBi SMA Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85007705 85007705
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2400.0 to 5975.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details