PCTEL, Inc. Antenna Unit 8178D-HR

Description
The 8178D-HR High Rejection, High Gain GPS/GLONASS Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low-profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna and an extended run of cable.
Request a Quote Datasheet
Description
The 8178D-HR High Rejection, High Gain GPS/GLONASS Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low-profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna and an extended run of cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 8178D-HR - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
8178D-HR
Antenna Unit 8178D-HR
The 8178D-HR High Rejection, High Gain GPS/GLONASS Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low-profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna and an extended run of cable.

The 8178D-HR High Rejection, High Gain GPS/GLONASS Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low-profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna and an extended run of cable.

Supplier's Site
RF Antennas - 8178D-HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8178D-HR
RF Antennas 8178D-HR
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Through Hole

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8178D-HR 8178D-HR
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 2 dB
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details