Ethertronics Inc., U.S.A. Antenna Unit 1003468

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 1003468 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1003468
Antenna Unit 1003468
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 1003468 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1003468
RF Antennas 1003468
2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive

2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1003468 1003468
Product Name Antenna Unit RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details