Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.593GHz GLONASS, GPS Module RF Antenna 1.568GHz ~ 1.618GHz 3dBic, -2dBic SMA Male Magnetic
PATCH ANTENNA, 1.568-1.618GHZ, 3 DBI; Antenna Type:Patch; Frequency Min:1.568GHz; Frequency Max:1.618GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
| Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 8117D | 8117D | 52AH4729 |
| Product Name | Antenna Unit | RF Antennas | Patch Antenna, 1.568-1.618Ghz, 3 Dbi; Antenna Type Pctel |
| Applications | GLONASS, GPS |