PCTEL, Inc. Antenna Unit 3917D

Description
3917D Value Mobile GPS Antenna. The 3917D GPS antenna is a high performance value antenna with a wide voltage range, ideally suited to telematics platforms for use in vehicle-mounted applications. Using internal magnets or screw mount holes, the antenna can be installed almost anywhere on a vehicle allowing for greater fl exibility. The 3917D antenna features 28 dB gain low noise amplifi er and a SAW fi lter. With 2.7 to 5 volt operation, the antenna can be used with the vast majority of GPS systems available.
Request a Quote Datasheet
Description
3917D Value Mobile GPS Antenna. The 3917D GPS antenna is a high performance value antenna with a wide voltage range, ideally suited to telematics platforms for use in vehicle-mounted applications. Using internal magnets or screw mount holes, the antenna can be installed almost anywhere on a vehicle allowing for greater fl exibility. The 3917D antenna features 28 dB gain low noise amplifi er and a SAW fi lter. With 2.7 to 5 volt operation, the antenna can be used with the vast majority of GPS systems available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3917D - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3917D
Antenna Unit 3917D
3917D Value Mobile GPS Antenna. The 3917D GPS antenna is a high performance value antenna with a wide voltage range, ideally suited to telematics platforms for use in vehicle-mounted applications. Using internal magnets or screw mount holes, the antenna can be installed almost anywhere on a vehicle allowing for greater fl exibility. The 3917D antenna features 28 dB gain low noise amplifi er and a SAW fi lter. With 2.7 to 5 volt operation, the antenna can be used with the vast majority of GPS systems available.

3917D Value Mobile GPS Antenna. The 3917D GPS antenna is a high performance value antenna with a wide voltage range, ideally suited to telematics platforms for use in vehicle-mounted applications. Using internal magnets or screw mount holes, the antenna can be installed almost anywhere on a vehicle allowing for greater fl exibility. The 3917D antenna features 28 dB gain low noise amplifi er and a SAW fi lter. With 2.7 to 5 volt operation, the antenna can be used with the vast majority of GPS systems available.

Supplier's Site
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel - 30AK0985 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel
30AK0985
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel 30AK0985
PATCH ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Patch; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

PATCH ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Patch; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site
RF Antennas - 3917D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3917D
RF Antennas 3917D
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3917D 30AK0985 3917D
Product Name Antenna Unit Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel RF Antennas
Polarization Right Hand Circular Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers