HUBER+SUHNER AG Antenna Unit 85113723

Description
Outdoor MIMO 2x2 omnidirectional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz. Compact solution with very high isolation between ports to maximize MIMO performances. Very low PIM. With NEX10 connectors.
Request a Quote
Description
Outdoor MIMO 2x2 omnidirectional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz. Compact solution with very high isolation between ports to maximize MIMO performances. Very low PIM. With NEX10 connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
85113723
Antenna Unit 85113723
Outdoor MIMO 2x2 omnidirectional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz. Compact solution with very high isolation between ports to maximize MIMO performances. Very low PIM. With NEX10 connectors.

Outdoor MIMO 2x2 omnidirectional antenna for 4G and 5G frequency bands
2500-2690, 3300-3800, 3800-4200 MHz.
Compact solution with very high isolation between ports to maximize MIMO performances.
Very low PIM.
With NEX10 connectors.

Supplier's Site
RF Antennas - 85113723 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85113723
RF Antennas 85113723
2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 2dBi, 2.5dBi, 2.5dBi N Type Female (2) Chassis Mount

2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 2dBi, 2.5dBi, 2.5dBi N Type Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85113723 85113723
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 2500.0 to 4200.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details