HUBER+SUHNER AG Antenna Unit 85004909

Description
WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45° pol, 3 x 3 MIMO; Conn. N (f)
Request a Quote
Description
WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45° pol, 3 x 3 MIMO; Conn. N (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85004909 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85004909
Antenna Unit 85004909
WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45° pol, 3 x 3 MIMO; Conn. N (f)

WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45° pol, 3 x 3 MIMO; Conn. N (f)

Supplier's Site
RF Antennas - 85004909 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85004909
RF Antennas 85004909
5.025GHz, 5.575GHz, 6.05GHz 802.11a/h/n/p/ac, WLAN Module RF Antenna 4.9GHz ~ 5.15GHz, 5.15GHz ~ 6GHz, 6GHz ~ 6.1GHz 17dBi, 18dBi, 16dBi N Type Female (3) Chassis Mount

5.025GHz, 5.575GHz, 6.05GHz 802.11a/h/n/p/ac, WLAN Module RF Antenna 4.9GHz ~ 5.15GHz, 5.15GHz ~ 6GHz, 6GHz ~ 6.1GHz 17dBi, 18dBi, 16dBi N Type Female (3) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85004909 85004909
Product Name Antenna Unit RF Antennas
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6100.0 MHz
Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details