Ethertronics Inc., U.S.A. Antenna Unit 1003657

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 1003657 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1003657
Antenna Unit 1003657
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1003657
Antennas 1003657
Antennas External LTE w/cable 220mm cable MMCX Con

Antennas External LTE w/cable 220mm cable MMCX Con

Buy Now Datasheet
RF Antennas - 1003657 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1003657
RF Antennas 1003657
725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

Buy Now Datasheet
RF Antennas - 1003657 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1003657
RF Antennas 1003657
725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1003657 1003657 1003657
Product Name Antenna Unit Antennas RF Antennas
Applications LoRa, LPWAN, LTE, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details