Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
392.5MHz General Purpose Dome RF Antenna 380MHz ~ 405MHz 2dBi N Type Female Panel Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 84467216 | 84467216 |
| Product Name | Antenna Unit | RF Antennas |
| Applications | General Purpose |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)