Ethertronics Inc., U.S.A. Antenna Unit 1001430

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 1001430 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1001430
Antenna Unit 1001430
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 1001430 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001430
RF Antennas 1001430
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1001430 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001430
RF Antennas 1001430
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1001430
Antennas 1001430
Antennas WLANA R J0720 5GHz 4900-5900MHz

Antennas WLANA R J0720 5GHz 4900-5900MHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1001430 1001430 1001430
Product Name Antenna Unit RF Antennas Antennas
Applications Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 10dBi Fiberglass Antenna With N Male St. + N Female St. With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10FG4-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details