HUBER+SUHNER AG Antenna Unit 85027954

Description
Stick antenna, multi-band 0.7-2.7 GHz, SISO, 2 / 3 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m)
Request a Quote
Description
Stick antenna, multi-band 0.7-2.7 GHz, SISO, 2 / 3 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85027954 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85027954
Antenna Unit 85027954
Stick antenna, multi-band 0.7-2.7 GHz, SISO, 2 / 3 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m)

Stick antenna, multi-band 0.7-2.7 GHz, SISO, 2 / 3 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m)

Supplier's Site
RF Antennas - 85027954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85027954
RF Antennas 85027954
875MHz, 2.2GHz 802.11b/g, GSM, LTE, UMTS Module RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Female Bracket Mount

875MHz, 2.2GHz 802.11b/g, GSM, LTE, UMTS Module RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 3dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85027954 85027954
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 790.0 to 2690.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details