Ethertronics Inc., U.S.A. Antenna Unit 1000418

Description
WLAN BT Zigbee Embedded Stamped Metal Antenna. 2.4 / 4.9 / 5.2 / 5.8 GHz (802.11 a/b/g/n/c + Japan) Ethertronics WLAN antennas use specific technology in a trace configuration to provide high performance. This antenna has unique features enabling limited range RF tuning. Ethertronics antennas requires a smaller design keep-out area, carry lower program development risk which yields a quicker time-to-market, without sacrificing RF performance.
Request a Quote Datasheet
Description
WLAN BT Zigbee Embedded Stamped Metal Antenna. 2.4 / 4.9 / 5.2 / 5.8 GHz (802.11 a/b/g/n/c + Japan) Ethertronics WLAN antennas use specific technology in a trace configuration to provide high performance. This antenna has unique features enabling limited range RF tuning. Ethertronics antennas requires a smaller design keep-out area, carry lower program development risk which yields a quicker time-to-market, without sacrificing RF performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1000418
Antenna Unit 1000418
WLAN BT Zigbee Embedded Stamped Metal Antenna. 2.4 / 4.9 / 5.2 / 5.8 GHz (802.11 a/b/g/n/c + Japan) Ethertronics WLAN antennas use specific technology in a trace configuration to provide high performance. This antenna has unique features enabling limited range RF tuning. Ethertronics antennas requires a smaller design keep-out area, carry lower program development risk which yields a quicker time-to-market, without sacrificing RF performance.

WLAN BT Zigbee Embedded Stamped Metal Antenna. 2.4 / 4.9 / 5.2 / 5.8 GHz (802.11 a/b/g/n/c + Japan)

Ethertronics WLAN antennas use specific technology in a trace configuration to provide high performance. This antenna has unique features enabling limited range RF tuning. Ethertronics antennas requires a smaller design keep-out area, carry lower program development risk which yields a quicker time-to-market, without sacrificing RF performance.

Supplier's Site Datasheet
RF Antennas - 1000418 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1000418
RF Antennas 1000418
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

Buy Now Datasheet
RF Antennas - 1000418 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1000418
RF Antennas 1000418
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz 802.11a/b/g/n/c, Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4dBi, 4.2dBi U.FL Screw Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1000418
Antennas 1000418
Antennas ANTENNA ASSY WLAN

Antennas ANTENNA ASSY WLAN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1000418 1000418 1000418
Product Name Antenna Unit RF Antennas Antennas
Polarization Linear
Primary Frequency Range 2400.0 to 5825.0 MHz
Gain 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RFID Antennas - 2272068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details