HUBER+SUHNER AG Antenna Unit 85110147

Description
Outdoor MIMO 2x2directional antenna (1695-2690 and 3300-4200 MHz) with: H-HPBW 110 degree (1.7-2.7 GHz) 110 degree (3.3-4.2 GHz) Low PIM With N connectors
Request a Quote
Description
Outdoor MIMO 2x2directional antenna (1695-2690 and 3300-4200 MHz) with: H-HPBW 110 degree (1.7-2.7 GHz) 110 degree (3.3-4.2 GHz) Low PIM With N connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
85110147
Antenna Unit 85110147
Outdoor MIMO 2x2directional antenna (1695-2690 and 3300-4200 MHz) with: H-HPBW 110 degree (1.7-2.7 GHz) 110 degree (3.3-4.2 GHz) Low PIM With N connectors

Outdoor MIMO 2x2directional antenna (1695-2690 and 3300-4200 MHz) with:
H-HPBW
110 degree (1.7-2.7 GHz)
110 degree (3.3-4.2 GHz)
Low PIM
With N connectors

Supplier's Site
RF Antennas - 85110147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85110147
RF Antennas 85110147
1.807GHz, 2.05GHz, 2.495GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 5.7dBi, 4.8dBi, 5dBi, 5.9dBi N Type Female (2) Chassis Mount

1.807GHz, 2.05GHz, 2.495GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 5.7dBi, 4.8dBi, 5dBi, 5.9dBi N Type Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85110147 85110147
Product Name Antenna Unit RF Antennas
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 1695.0 to 4200.0 MHz
Gain 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Multi-Band Antennas - 152402 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details