HUBER+SUHNER AG Antenna Unit 84059621

Description
WiFi Directional, 5 GHz, High-gain 14 dBi, Spot-S Robust Outdoor, linear vert. polarized; SISO, Connector SMA (f)
Request a Quote
Description
WiFi Directional, 5 GHz, High-gain 14 dBi, Spot-S Robust Outdoor, linear vert. polarized; SISO, Connector SMA (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84059621 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84059621
Antenna Unit 84059621
WiFi Directional, 5 GHz, High-gain 14 dBi, Spot-S Robust Outdoor, linear vert. polarized; SISO, Connector SMA (f)

WiFi Directional, 5 GHz, High-gain 14 dBi, Spot-S Robust Outdoor, linear vert. polarized; SISO, Connector SMA (f)

Supplier's Site
RF Antennas - 84059621 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84059621
RF Antennas 84059621
5.562GHz 802.11a/h/p , WLAN Module RF Antenna 5.15GHz ~ 5.975GHz 14dBi SMA Female Chassis Mount

5.562GHz 802.11a/h/p , WLAN Module RF Antenna 5.15GHz ~ 5.975GHz 14dBi SMA Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84059621 84059621
Product Name Antenna Unit RF Antennas
Polarization Linear
Primary Frequency Range 5150.0 to 5875.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details