HUBER+SUHNER AG Antenna Unit 85150815

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85150815 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85150815
Antenna Unit 85150815
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85150815 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85150815
RF Antennas 85150815
2.545GHz, 5.542GHz, 6.53GHz Wi-Fi Module RF Antenna 2.4GHz ~ 2.69GHz, 5.15GHz ~ 5.935GHz, 5.935GHz ~ 7.125GHz 4dBi, 4dBi, 4dBi QMA Female (6) Chassis Mount

2.545GHz, 5.542GHz, 6.53GHz Wi-Fi Module RF Antenna 2.4GHz ~ 2.69GHz, 5.15GHz ~ 5.935GHz, 5.935GHz ~ 7.125GHz 4dBi, 4dBi, 4dBi QMA Female (6) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85150815 85150815
Product Name Antenna Unit RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
IRNSS L5 Active Adhesive Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-GPL5S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1176.5 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers