HUBER+SUHNER AG Antenna Unit 85158715

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85158715 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85158715
Antenna Unit 85158715
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85158715 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85158715
RF Antennas 85158715
420MHz, 1.5845GHz, 2.545GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 410MHz ~ 430MHz, 1.559GHz ~ 1.61GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 7.125GHz 4dBi, 7dBi, 7dBi SMA Male (2), TNC Female, TNC Male Panel Mount

420MHz, 1.5845GHz, 2.545GHz, 6.0125GHz 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 410MHz ~ 430MHz, 1.559GHz ~ 1.61GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 7.125GHz 4dBi, 7dBi, 7dBi SMA Male (2), TNC Female, TNC Male Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85158715 85158715
Product Name Antenna Unit RF Antennas
Applications 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WI2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers