HUBER+SUHNER AG Antenna Unit 85026220

Description
SENCITY® Omni-M WiFi Stick Antenna. Omni - directional WiFi stick antenna
Request a Quote
Description
SENCITY® Omni-M WiFi Stick Antenna. Omni - directional WiFi stick antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85026220 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85026220
Antenna Unit 85026220
SENCITY® Omni-M WiFi Stick Antenna. Omni - directional WiFi stick antenna

SENCITY® Omni-M WiFi Stick Antenna. Omni - directional WiFi stick antenna

Supplier's Site
RF Antennas - 85026220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85026220
RF Antennas 85026220
2.45GHz 802.11b/g, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Connector Mount

2.45GHz 802.11b/g, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85026220 85026220
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
GSM & GPRS Antennas - 1408048 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details