Ethertronics Inc., U.S.A. Antenna Unit 1004795

Description
Universal Broadband FR4 Embedded LTE / LPWA Antenna 600-960 MHz / 1710-2690 MHz Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA Ethertronics’ Universal Broadband Embedded LTE/LPWA antennas utilize IMD technology, which offers a reduced electrical footprint on any circuit board and independent tuning capabilities for performance optimization. This low profile FR4 antenna encapsulates IMD’s high performance and isolation characteristics offering better connectivity and minimal interference The 1004795 LTE antenna is designed to support CAT M and Narrowband IoT applications. This antenna is the perfect solution CAT M and NB IoT enabled devices, offering high efficiency and peak gain in a miniature form factor, and with a reduced ground plane size requirement. The 1004795 LTE CAT M/NB IoT antenna allows wideband coverage, supporting all US and Worldwide major carriers. Key Benefits Reduced Costs and Time-to-Market. Standard antenna eliminates design fees and cycle time associated with a custom solution; getting products to market faster. Greater Flexibility with Unique Form Factors. Ethertronics’ technology helps you deliver more advanced ergonomic designs without adverse impact on product performance. Reliability. Comply with latest RoHS requirements Applications Medical applications Wearables Smart metering M2M,Industrial devices IoT Firstnet Automotive Healthcare Point of Sale Tracking NB-IoT Sigfox LoRa Cellular LPWA RPMA LTE CAT-M
Request a Quote Datasheet
Description
Universal Broadband FR4 Embedded LTE / LPWA Antenna 600-960 MHz / 1710-2690 MHz Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA Ethertronics’ Universal Broadband Embedded LTE/LPWA antennas utilize IMD technology, which offers a reduced electrical footprint on any circuit board and independent tuning capabilities for performance optimization. This low profile FR4 antenna encapsulates IMD’s high performance and isolation characteristics offering better connectivity and minimal interference The 1004795 LTE antenna is designed to support CAT M and Narrowband IoT applications. This antenna is the perfect solution CAT M and NB IoT enabled devices, offering high efficiency and peak gain in a miniature form factor, and with a reduced ground plane size requirement. The 1004795 LTE CAT M/NB IoT antenna allows wideband coverage, supporting all US and Worldwide major carriers. Key Benefits Reduced Costs and Time-to-Market. Standard antenna eliminates design fees and cycle time associated with a custom solution; getting products to market faster. Greater Flexibility with Unique Form Factors. Ethertronics’ technology helps you deliver more advanced ergonomic designs without adverse impact on product performance. Reliability. Comply with latest RoHS requirements Applications Medical applications Wearables Smart metering M2M,Industrial devices IoT Firstnet Automotive Healthcare Point of Sale Tracking NB-IoT Sigfox LoRa Cellular LPWA RPMA LTE CAT-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1004795
Antenna Unit 1004795
Universal Broadband FR4 Embedded LTE / LPWA Antenna 600-960 MHz / 1710-2690 MHz Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA Ethertronics’ Universal Broadband Embedded LTE/LPWA antennas utilize IMD technology, which offers a reduced electrical footprint on any circuit board and independent tuning capabilities for performance optimization. This low profile FR4 antenna encapsulates IMD’s high performance and isolation characteristics offering better connectivity and minimal interference The 1004795 LTE antenna is designed to support CAT M and Narrowband IoT applications. This antenna is the perfect solution CAT M and NB IoT enabled devices, offering high efficiency and peak gain in a miniature form factor, and with a reduced ground plane size requirement. The 1004795 LTE CAT M/NB IoT antenna allows wideband coverage, supporting all US and Worldwide major carriers. Key Benefits Reduced Costs and Time-to-Market. Standard antenna eliminates design fees and cycle time associated with a custom solution; getting products to market faster. Greater Flexibility with Unique Form Factors. Ethertronics’ technology helps you deliver more advanced ergonomic designs without adverse impact on product performance. Reliability. Comply with latest RoHS requirements Applications Medical applications Wearables Smart metering M2M,Industrial devices IoT Firstnet Automotive Healthcare Point of Sale Tracking NB-IoT Sigfox LoRa Cellular LPWA RPMA LTE CAT-M

Universal Broadband FR4 Embedded LTE / LPWA Antenna

600-960 MHz / 1710-2690 MHz

Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA

Ethertronics’ Universal Broadband Embedded LTE/LPWA antennas utilize IMD technology, which offers a reduced electrical footprint on any circuit board and independent tuning capabilities for performance optimization. This low profile FR4 antenna encapsulates IMD’s high performance and isolation characteristics offering better connectivity and minimal interference

The 1004795 LTE antenna is designed to support CAT M and Narrowband IoT applications. This antenna is the perfect solution CAT M and NB IoT enabled devices, offering high efficiency and peak gain in a miniature form factor, and with a reduced ground plane size requirement. The 1004795 LTE CAT M/NB IoT antenna allows wideband coverage, supporting all US and Worldwide major carriers.

Key Benefits

  • Reduced Costs and Time-to-Market. Standard antenna eliminates design fees and cycle time associated with a custom solution; getting products to market faster.
  • Greater Flexibility with Unique Form Factors. Ethertronics’ technology helps you deliver more advanced ergonomic designs without adverse impact on product performance.
  • Reliability. Comply with latest RoHS requirements

Applications

  • Medical applications
  • Wearables
  • Smart metering
  • M2M,Industrial devices
  • IoT
  • Firstnet
  • Automotive
  • Healthcare
  • Point of Sale
  • Tracking
  • NB-IoT
  • Sigfox
  • LoRa
  • Cellular LPWA
  • RPMA
  • LTE CAT-M
Supplier's Site Datasheet
RF Antennas - 1004795 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1004795
RF Antennas 1004795
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1004795 1004795
Product Name Antenna Unit RF Antennas
Polarization Linear
Primary Frequency Range 600.0 to 2700.0 MHz
Gain 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers