HUBER+SUHNER AG Antenna Unit 85027403

Description
DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)
Request a Quote
Description
DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85027403 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85027403
Antenna Unit 85027403
DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)

DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f)

Supplier's Site
RF Antennas - 85027403 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85027403
RF Antennas 85027403
1.905GHz General Purpose Whip, Straight RF Antenna 1.88GHz ~ 1.93GHz 7dBi N Type Female Connector Mount

1.905GHz General Purpose Whip, Straight RF Antenna 1.88GHz ~ 1.93GHz 7dBi N Type Female Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85027403 85027403
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 1880.0 to 1930.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (25*25*2mm) - ET-GPL12-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers