TE Connectivity ™ Antenna Unit 637109

Description
Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple application options with high gain performance and measures only 125.5 x 34 x 5.1 mm, allowing covert installation into vehicle interiors. The antenna can be paired with the Internal GPS antenna, part #637108, to support combined cellular plus GPS function.
Request a Quote Datasheet
Description
Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple application options with high gain performance and measures only 125.5 x 34 x 5.1 mm, allowing covert installation into vehicle interiors. The antenna can be paired with the Internal GPS antenna, part #637108, to support combined cellular plus GPS function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 637109 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
637109
Antenna Unit 637109
Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple application options with high gain performance and measures only 125.5 x 34 x 5.1 mm, allowing covert installation into vehicle interiors. The antenna can be paired with the Internal GPS antenna, part #637108, to support combined cellular plus GPS function.

Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple application options with high gain performance and measures only 125.5 x 34 x 5.1 mm, allowing covert installation into vehicle interiors. The antenna can be paired with the Internal GPS antenna, part #637108, to support combined cellular plus GPS function.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number 637109
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
GSM & GPRS Antennas - 2502728 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 7 dB
View Details