HUBER+SUHNER AG Antenna Unit 85150813

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85150813 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85150813
Antenna Unit 85150813
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85150813 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85150813
RF Antennas 85150813
788.5MHz, 875MHz, 1.2215GHz, 1.5825GHz, 2.0575GHz, 2.2GHz, 2.995GHz, 2.995GHz 3G, 4G, 5G, GNSS Module RF Antenna 617MHz ~ 960MHz, 790MHz ~ 960MHz, 1.164GHz ~ 1.279GHz, 1.555GHz ~ 1.61GHz, 1.425GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 3.3GHz ~ 4.2GHz 7dBi, 7dBi, 8dBi, 9dBi, 9dBi, 9dBi N Type Female (4), TNC Male (1) Surface Mount

788.5MHz, 875MHz, 1.2215GHz, 1.5825GHz, 2.0575GHz, 2.2GHz, 2.995GHz, 2.995GHz 3G, 4G, 5G, GNSS Module RF Antenna 617MHz ~ 960MHz, 790MHz ~ 960MHz, 1.164GHz ~ 1.279GHz, 1.555GHz ~ 1.61GHz, 1.425GHz ~ 2.69GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 3.3GHz ~ 4.2GHz 7dBi, 7dBi, 8dBi, 9dBi, 9dBi, 9dBi N Type Female (4), TNC Male (1) Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85150813 85150813
Product Name Antenna Unit RF Antennas
Applications 3G, 4G, 5G, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433PC-5L10CP42-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers