HUBER+SUHNER AG Antenna Unit 85080511

Description
SENCITY® Rondo MIMO Antenna. Indoor DAS omni-directional antenna for In-Building Coverage
Request a Quote
Description
SENCITY® Rondo MIMO Antenna. Indoor DAS omni-directional antenna for In-Building Coverage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85080511 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85080511
Antenna Unit 85080511
SENCITY® Rondo MIMO Antenna. Indoor DAS omni-directional antenna for In-Building Coverage

SENCITY® Rondo MIMO Antenna. Indoor DAS omni-directional antenna for In-Building Coverage

Supplier's Site
RF Antennas - 85080511 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85080511
RF Antennas 85080511
744MHz, 875MHz, 1.533GHz, 1.932GHz, 2.435GHz, 3.5GHz, 3.7GHz CDMA, GSM, LTE, UMTS, WLAN Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.447GHz ~ 1.66GHz, 1.695GHz ~ 2.17GHz, 2.17GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi, 6dBi, 6dBi 4.3/10 - Female (2) Chassis Mount

744MHz, 875MHz, 1.533GHz, 1.932GHz, 2.435GHz, 3.5GHz, 3.7GHz CDMA, GSM, LTE, UMTS, WLAN Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.447GHz ~ 1.66GHz, 1.695GHz ~ 2.17GHz, 2.17GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 2dBi, 2dBi, 4dBi, 6dBi, 7dBi, 6dBi, 6dBi 4.3/10 - Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85080511 85080511
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details