HUBER+SUHNER AG Antenna Unit 85127817

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85127817 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85127817
Antenna Unit 85127817
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85127817 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85127817
RF Antennas 85127817
1.69GHz, 1.86GHz, 3.46GHz, 4.45GHz, 11.325GHz, 13.55GHz General Purpose Module RF Antenna 790MHz ~ 900MHz, 900MHz ~ 960MHz, 1.71GHz ~ 1.75GHz, 1.75GHz ~ 2.7GHz, 4.9GHz ~ 6.425GHz, 6.425GHz ~ 7.125GHz 4dBi, 4dBi, 4dBi, 6dBi, 6dBi, 6dBi N Type Male Connector Mount

1.69GHz, 1.86GHz, 3.46GHz, 4.45GHz, 11.325GHz, 13.55GHz General Purpose Module RF Antenna 790MHz ~ 900MHz, 900MHz ~ 960MHz, 1.71GHz ~ 1.75GHz, 1.75GHz ~ 2.7GHz, 4.9GHz ~ 6.425GHz, 6.425GHz ~ 7.125GHz 4dBi, 4dBi, 4dBi, 6dBi, 6dBi, 6dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85127817 85127817
Product Name Antenna Unit RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details