HUBER+SUHNER AG Antenna Unit 84145481

Description
Vehicle Rooftop, TETRA, WiFi 2.4, 5 GHz and IEEE 802.11p, GPS/Glonass, Connectors SMA plug (m) / jack (f), SMA jack (f) TNC plug (m) TNC jack (f)
Request a Quote
Description
Vehicle Rooftop, TETRA, WiFi 2.4, 5 GHz and IEEE 802.11p, GPS/Glonass, Connectors SMA plug (m) / jack (f), SMA jack (f) TNC plug (m) TNC jack (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84145481 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84145481
Antenna Unit 84145481
Vehicle Rooftop, TETRA, WiFi 2.4, 5 GHz and IEEE 802.11p, GPS/Glonass, Connectors SMA plug (m) / jack (f), SMA jack (f) TNC plug (m) TNC jack (f)

Vehicle Rooftop, TETRA, WiFi 2.4, 5 GHz and IEEE 802.11p, GPS/Glonass, Connectors SMA plug (m) / jack (f), SMA jack (f) TNC plug (m) TNC jack (f)

Supplier's Site
RF Antennas - 84145481 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84145481
RF Antennas 84145481
420MHz, 1.592GHz, 2.545GHz, 5.417GHz 802.11p, GLONASS, GPS, TETRA Module RF Antenna 410MHz ~ 430MHz, 1.574GHz ~ 1.61GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 4dBi, 7dBi, 7dBi SMA Female (2), SMA Male, TNC Female, TNC Male Chassis Mount

420MHz, 1.592GHz, 2.545GHz, 5.417GHz 802.11p, GLONASS, GPS, TETRA Module RF Antenna 410MHz ~ 430MHz, 1.574GHz ~ 1.61GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 4dBi, 7dBi, 7dBi SMA Female (2), SMA Male, TNC Female, TNC Male Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84145481 84145481
Product Name Antenna Unit RF Antennas
Polarization Vertical; Right Hand Circular
Primary Frequency Range 410.0 to 5935.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers