PCTEL, Inc. Antenna Unit 3967D

Description
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.
Request a Quote
Description
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3967D - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3967D
Antenna Unit 3967D
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.

3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.

Supplier's Site
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel - 30AK0987 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel
30AK0987
Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel 30AK0987
PATCH ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Patch; Frequency Min:156542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

PATCH ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Patch; Frequency Min:156542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 3967D 30AK0987
Product Name Antenna Unit Patch Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers