HUBER+SUHNER AG Antenna Unit 85077731

Description
SENCITY® Optima-L. Indoor DAS omni-directional antenna for In-Building Coverage
Request a Quote
Description
SENCITY® Optima-L. Indoor DAS omni-directional antenna for In-Building Coverage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85077731 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85077731
Antenna Unit 85077731
SENCITY® Optima-L. Indoor DAS omni-directional antenna for In-Building Coverage

SENCITY® Optima-L. Indoor DAS omni-directional antenna for In-Building Coverage

Supplier's Site
RF Antennas - 85077731 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85077731
RF Antennas 85077731
895MHz, 1.405GHz, 2.205GHz, 3.25GHz, 4.475GHz, 5.775GHz CDMA, GSM, LTE, UMTS, WiMax, WLAN Dome RF Antenna 690MHz ~ 1.1GHz, 1.1GHz ~ 1.71GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.8GHz, 3.8GHz ~ 5.15GHz, 5.15GHz ~ 6.4GHz 2dBi, 6dBi, 6dBi, 6dBi, 7dBi, 8dBi N Type Female Panel Mount

895MHz, 1.405GHz, 2.205GHz, 3.25GHz, 4.475GHz, 5.775GHz CDMA, GSM, LTE, UMTS, WiMax, WLAN Dome RF Antenna 690MHz ~ 1.1GHz, 1.1GHz ~ 1.71GHz, 1.71GHz ~ 2.7GHz, 2.7GHz ~ 3.8GHz, 3.8GHz ~ 5.15GHz, 5.15GHz ~ 6.4GHz 2dBi, 6dBi, 6dBi, 6dBi, 7dBi, 8dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85077731 85077731
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 690.0 to 6400.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details