HUBER+SUHNER AG Antenna Unit 84467568

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84467568 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84467568
Antenna Unit 84467568
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84467568 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84467568
RF Antennas 84467568
593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84467568 84467568
Product Name Antenna Unit RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details