HUBER+SUHNER AG Antenna Unit 84460309

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84460309 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84460309
Antenna Unit 84460309
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84460309 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84460309
RF Antennas 84460309
450MHz, 915MHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA Module RF Antenna 430MHz ~ 470MHz, 870MHz ~ 960MHz, 1.574GHz ~ 1.576GHz 3.5dBi, 4.5dBi, 6.5dBi N Type Female, TNC Male Chassis Mount

450MHz, 915MHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA Module RF Antenna 430MHz ~ 470MHz, 870MHz ~ 960MHz, 1.574GHz ~ 1.576GHz 3.5dBi, 4.5dBi, 6.5dBi N Type Female, TNC Male Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84460309 84460309
Product Name Antenna Unit RF Antennas
Applications BeiDou, Galileo, GLONASS, GNSS, GPS, TETRA
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers