Ethertronics Inc., U.S.A. Antenna Unit 1002857

Description
EtherHelix Mission Critical GPS Antenna EtherHelix series of GPS Quad Helix Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance in the worlds smallest Stand alone Circular polarized external and internal designs. These innovative antennas provide compelling advantages for GPS enabled cell phones, navigation equipment, and other mobile devices.
Request a Quote Datasheet
Description
EtherHelix Mission Critical GPS Antenna EtherHelix series of GPS Quad Helix Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance in the worlds smallest Stand alone Circular polarized external and internal designs. These innovative antennas provide compelling advantages for GPS enabled cell phones, navigation equipment, and other mobile devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1002857
Antenna Unit 1002857
EtherHelix Mission Critical GPS Antenna EtherHelix series of GPS Quad Helix Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance in the worlds smallest Stand alone Circular polarized external and internal designs. These innovative antennas provide compelling advantages for GPS enabled cell phones, navigation equipment, and other mobile devices.

EtherHelix Mission Critical GPS Antenna

EtherHelix series of GPS Quad Helix Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance in the worlds smallest Stand alone Circular polarized external and internal designs. These innovative antennas provide compelling advantages for GPS enabled cell phones, navigation equipment, and other mobile devices.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1002857
Antennas 1002857
Antennas EtherHelix Mission Quadhelix GPS Ant

Antennas EtherHelix Mission Quadhelix GPS Ant

Buy Now Datasheet
RF Antennas - 1002857 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002857
RF Antennas 1002857
1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 1002857 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002857
RF Antennas 1002857
1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1002857 1002857 1002857
Product Name Antenna Unit Antennas RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1575.0 MHz
Gain -3 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details