Semtech Corp. Antenna Unit 6001110

Description
Cellular Paddle Dipole
Request a Quote Datasheet
Description
Cellular Paddle Dipole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 6001110 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
6001110
Antenna Unit 6001110
Cellular Paddle Dipole

Cellular Paddle Dipole

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number 6001110
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

868MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
Technology Type LoRa
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1408038 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 800.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details