Radwell International Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Page: 1 2
Product Name Notes
(2900525), SAFETY RELAY, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING UP TO SIL 3 OR CAT. 4, SINGLE OR TWO-CHANNEL OPERATION, 2 ENABLING CURRENT PATHS, 24 VAC/DC, 70 MA, PLUG-IN...
(2909848) PRE-ASSEMBLED RELAY MODULE, WITH SCREW CONNECTION, CONSISTING OF: RELAY BASE, SAFETY RELAY, WITH FORCE-GUIDED CONTACTS IN ACCORDANCE, WITH DINEN61810-3, PLUG-IN DISPLAY/INTERFERENCE SUPPRESSION MODULE, AND RETAINING BRACKET, CONTACT TYPE: 2...
088884, SAFETY SWITCH, 4 AMP, 230 VOLT, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY
2-1415012-1, SAFETY RELAY, 110 VDC, SPST-NO, SPST-NC, V23047 SERIES, THROUGH HOLE, 6 A, SOLDER PINS. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Safety Systems UM-FA-9A
CC-LINK SAFETY RELAY MOD, P TYPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
CC-LINK SAFETY RELAY MODULE, N TYPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DATALOGIC Safety Systems SE-SR2
DISCONTINUED BY MANUFACTURER 01/01/2008, SAFETY RELAY, XPSBA, PREVENTA, TWO HAND CONTROL, 1 NO / 1 NC, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/01/2008, SAFETY RELAY, XPSECM, PREVENTA XPS, 4 SAFETY CONTACTS, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/23/2021, SAFETY MODULE, XPSAF, PREVENTA, EMERGENCY STOP, 3 NO, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSUAF13AP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/23/2021, SAFETY RELAY, PREVENTA, 2 HAND CONTROL, 24 VDC, REPLACES GTS24VACDC, REPLACED BY XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/23/2021, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 115 VAC, 50/60 HZ, REPLACED BY XPSUS32AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/25/2011, SAFETY RELAY, XPSVN, PREVENTA, 2 NO FOR INSTANTANEOUS, 2 OUTPUTS FOR SOLID STATE, 4 LEDS, 24 VDC, REPLACED BY XPSVNE1142P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/30/2014, SAFETY RELAY, XPSBA, PREVENTA, TWO-HAND CONTROL, 1 NO / 1 NC, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/03/2021, SAFETY RELAY, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID STATE OUTPUTS, REMOVABLE TERMINAL BLOCK,...
DISCONTINUED BY MANUFACTURER 07/13/2021, SAFETY RELAY, XPSAR, PREVENTA, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 230 VAC, 50/60 HZ, REPLACES XPSAP3740, REPLACED BY XPSUAT33A3AP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 07/13/2021, SAFETY RELAY, XPSAR, PREVENTA, EMERGENCY STOP, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 230 VAC, 50/60 HZ, REPLACED BY XPSUAT33A3AP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 09/09/2021, SAFETY RELAY, XPSAR, PREVENTA, EMERGENCY STOP, 7 NO, 2 NC, 4 SOLID STATE OUTPUTS, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSUAT13A3AP. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, (6026146) SAFETY RELAY FOR E-STOPS, SCREW TERMINALS ONLY, 2 SAFE/ 1 AUX OUTPUTS, 24VDC,UE23-2MF2D3 SAFETY RELAY, UE23-2MF2D3 SAFETY-REL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DYNAMIC SELF-CHECK PROTECT RELAY, 240VAC 50/60CY, 2WIRE 24VOLT, SAFETY SWTICH 15SECONDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POLARIZED MONOSTABLE SAFETY RELAY, COIL VOLTAGE: 18 VDC, OPERATING VOLTAGE: 13.5 VDC, RELEASE VOLTAGE: 1.8 VDC, COIL RESISTANCE: 648 OHMS, COIL INDUCTANCE: 551 MH, PROTECTION: IP67/IP30. FREE...
DISCONTINUED BY MANUFACTURER, PROTECTOR RELAY, FLAME SAFETY, FLAME CONTROL, 120 VAC, 50/60HZ, UV BURNER CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROTECTORELAY, FLAME SAFETY, FLAME CONTROL, 120VAC 50/60HZ, 15SEC / 3SEC, IF STANDING PILOT USE 5004-890-S000, REPLACED BY: RM7890A1015 & Q7800F1004 & R7849A1023. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, ELAN, FAULTFINDER, 3 NO RELAY OUTPUTS, 1 NC AUX OUTPUT, FEEDBACK LOOP, EMERGENCY-STOP OR DOOR MONITORING, 45 MM WIDTH, DIN RAIL MOUNT, 115 VAC OPERATING...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, ELAN, FAULTFINDER, 3 NO RELAY OUTPUTS, 1 NC AUX OUTPUT, FEEDBACK LOOP, EMERGENCY-STOP OR DOOR MONITORING, 45 MM WIDTH, DIN RAIL MOUNT, 24 VAC/DC OPERATING...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP, 24 V AC/DC, 125 MA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP, SAFETY RELAY ELAN, 250VAC, 24VDC, 6AMP, IP20, IP40 (101027012). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP, SAFETY RELAY, 2AMP, 24VDC, 230VAC, 150MA, IP20/40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN, 250VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN, 250VAC, 24VDC ,120MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN, SAFETY RELAY, 6AMP, 24VDC, 230VAC, 250MA, IP20/40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN,, SAFETY RELAY, 2AMP, 24VDC, 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, GUARD DOOR AND EMERGENCY-STOP,SAFET Y RELAY ELAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER,SP-COP2-E NI-P-A ,DC 24V,3.3W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EXPANDER, 110-115 V AC,1 INPUT, 3 OUTPUTS, 1 AUX, EXPANSION UNITS FOR SR1 SAFETY MONITORING RELAYS, (44510-1052). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, 2NO/1NC 2SO, 24VDC, 4.5W, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, STANDSTILL MONITORING, 110 VAC SUPPLY, 50/60 HZ, 6 VA, 2 NO INSTANTANEOUS CONTACTS, 1 NC AUXILIARY CONTACT, SEMICONDUCTOR OUTPUT FOR FAULT SIGNALING, SCREW TERMINALS,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY , 24 VDC, 3.5 W, 230 VAC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY ,6 AMP ,24 VDC, 250 VAC @ 1.5 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY ,SWITCHING ,6 AMP, 4 WATT, 120 VAC, 3 N/O, 1 N/C, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY ,SWITCHING ,6 AMP, 4 WATT, 24 VDC, 3 N/O, 1 N/C, 50/60 HZ, (R1.188.0220.3). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY 3AMP 230V 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY 4.5AMP 230/240VAC 24VDC 420180. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY CONTACT EXPANSION, 8 AMP, 24 VDC, 3.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY FOR TWO HAND CONTROLS, (6024881), PLUGGABLE TERMINALS, 2 SAFE/ 1 AUX OUTPUTS, 24VDC, REPLACED BY PN: RLY3-HAND100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MECH LOCK INTERLOCK, PLUGGABLE TERMINALS, 2 SAFE + 1 SAFE ON-DELAY .15-3S, UE44-3SL3D33 SAFETY RELAY, UE44-3SL3D33 SAFETY REL, 6024908. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, (101019221). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, 180MA, 234VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, DPST, 1.5 AMP, 230 VAC, 24 VDC, 1 NC + NO, -10 TO +55 DEGREES C, IP20/40, SUCCESSOR IS XPSUS12AP. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, IP20/40, 180MA, 6AMP, 24VDC, 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, (8418220000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 0.5-3 SECOND TIME RANGE, 24 VDC, 3.5 W, 4 N/O, 1 N/C, 474965. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 1.25 AMP, 230 VAC, 24 VDC, 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 1.5AMP, 24VAC/DC, 180-1800VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 110/240VAC, 50/60HZ, DIN EN 50 022-35, POWER CONSUMPTION 6 VA, 10 MS RESPONSE TIME, 0 TO 50 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 110/250 VAC, 8 AMP, 40/60 HZ, 5 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120 VAC / 24VDC, 2NO / 2NC, 7 VA 3.5 W, (774515). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120 VAC, 30 VDC OUTPUT, 10 MA, BLUE TERMINAL, RED LED RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 12VDC, 8AMP, 10 PIN, REPLACED BY ROS2504. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 150MA RATED CURRENT, 24 VAC/VDC RATED OPERATING VOLTAGE, 250 VAC RATED INSULATION VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2 AMP, 24 VDC, 3 W, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2 CHANNEL, 7 N/O, 2 N/C, 120 VAC, 11 VA, 24 VDC, 5.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2-5 AMP, 24 VAC/DC, 2 W, 2 VA, 4 KV, DIN RAIL MOUNT, 675500. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 V DC, 2NO/2NO, (787502). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VAC/DC, 2-5 AMP, 2 WATTS, 2 VA, 4 KV, DIN RAIL MOUNT, (675500). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC COIL, 4 W, 250/400 VAC, 8/5 AMP, 2000VA, DIN RAIL MOUNT, (474010). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 2 CHANNEL , 230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 3.5 VA, DUAL CHANNEL WITH 3 SAFETY CONTACTS, 1 AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 3.5 WATT, 2 NO, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 8MA, 2 INPUT, 774620. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VOLT DC, 2.2 W, 2 CHANNEL, LED INDICATORS, SCREW TERMINALS (12X). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VAC, 14 FLAT BLADE CONNECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VAC, 35MM DIN RAIL MOUNT, IP20 TERMINALS, IP40 HOUSING, SR122E01, 44510-1221, 24VAC/DC, 2 INPUT, 8 OUTPUTS, 1 NC AUX, 1. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 2 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 250VAC, 120MA, IP20/40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 300 V, 2.5 AMP, 24 VAC/DC, EMERGENCY STOP, REPLACED BY XPSAC5121. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4 SAFETY CONTACTS, 2 SIGNALING OUTPUTS, STOP 0, 24 VDC, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5-8 AMP, 24 VDC 4 W, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (474050). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6 AMP, 0 - 22 SEC, 24 VDC, 1500 VA, 3.5 W, (474200). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6 AMP, 24-230VAC/DC, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING, UP TO SIL3 OR CAT4, SINGLE OR TWO-CHANNEL OPERATION, 3 ENABLING CURRENT PATHS, PLUG-IN SCREW...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 100-240 VAC, 24 VDC COIL, 7 NO ,2 NC, 2SO,5.5 WATT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 120 V AC, 24 V DC, 7 NO / 2 NC, 11 VA, (774605). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 240 VAC, 24 VDC COIL, 7 NO + 2 NC, 5.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8/5AMP, 250/400VAC, 110VAC, 6VA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, CONTACT EXPANSION, SCREW TERMINALS, 24 V AC/DC, 4 NORMALLY OPEN, 1 NORMALLY CLOSED, 1 CHANNEL, (6024919). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, DIN RAIL, 24V ~ 2W, 250V ~8A 1100VA, 679055. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, DPDT, 24VDC, 8A; COIL VOLTAGE VDC NOM:24V; COIL RESISTANCE:720OHM; CONTACT CURRENT MAX:8A; CONTACT VOLTAGE AC NOM:250V; CONTACT CONFIGUR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 2 CHANNELS, 2 SAFETY CONTACTS, 230 VAC, 24 VDC, 6 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 2 CHANNELS, 2 SAFETY CONTACTS, 230 VAC, 6 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EVALUATION UNIT, FIXED SCREW TERMINALS, 2 ENABLING CURRENT PATHS, 2 SAFE OUTPUTS / 1 AUX OUTPUT, 24 V AC/DC, 6024915. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EXPANDER MODULE, INSTANANEOUS, 25 VDC SUPPLY, 4 SAFETY CONTACTS (N/O), 1 AUXILIARY CONTACT (N/C), DIN RAIL MOUNT, (474910). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EXTENSION MODULE, SINGLE OR TWO-CHANNEL CONTACT EXTENSION, 5 N/O CONTACTS, 1 N/C CONTACT, 1 CONFIRMATION CURRENT PATH, PLUG-IN SCREW TERMINAL BLOCKS, (2981033). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, FOR INTERLOCKS AND E-STOPS, PLUGGABLE TERMINALS, 2 SAFE / 1 AUX OUTPUTS, 24 V DC, (6024894). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, GUARD DOOR AND EMERGENCY-STOP, 24 VAC/DC, IP 40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, GUARD DOOR AND EMERGENCY-STOP, 50 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, LOGIC UNIT, 2 HAND CONTROL SWITCH INPUTS, 24 VAC/DC SUPPLY, 3 N/O RELAY OUTPUTS, 1 N/C AUXILIARY OUTPUT, SCREW TERMINALS, DIN RAIL MOUNT, (44510-0390). FREE...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MAGNETIC SWITCH, 2.50 AMP, 300 V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MONITORING RELAY, 0.01 - 15 AMP, 24 VAC RANGE, (828035), 0, 40 - 400 HZ; WIDTH: 22.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MUSHROOM CONTACT EXTENSION, 24 VDC, 4 N/O CONTACTS, 2.5 W, (777586). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PNOZ X RANGE, 250/400VAC, 8/5A, 2000VA, 24VDC, 3.5W, SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PNOZ X SERIES, 24 V DC, 7 NO / 2 NC, (777609). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, RS232/RS485, 120 V AC, 305157. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, RT9 SERIES, 6 AMP, 24 VDC, 2 NO, SINGLE OR DUAL CHANNEL, DIN-RAIL, (2TLA010029R0000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, SIL3, 24 VDC INPUT, 20 MS RESPONSE TIME, 3 N/O ENABLING CURRENT PATHS, 1 N/C SIGNALING CURRENT PATH, 1 N/C FEEDBACK CURRENT PATH, SCREW TERMINALS,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, SINGLE/DUAL CHANNEL, 230 VAC, 4 SAFETY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, THERMISTOR PROTECTION, 110VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, UE11-4DX INTELLIFACE, UL/CSA APPLICATION ONLY, COPPER CONDUCTORS ONLY, 24 VDC, -25 TO +55 C, 2 WATTS, VDE 0110, UIMP 4 KV/2, AC-15; UE 230V/LE 6...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, VOLTAGE MONITOR, 120 VAC, 3 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAC, PREVENTA, EMERGENCY STOP, SCREW TYPE TERMINAL, DIN-RAIL MOUNT, 3 NO, 1 SOILD STATE OUTPUT, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSBAC14AP. FREE 2...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAM, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 3 NO, 1 NC, 115 VAC, REPLACED BY XPSAK351144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAM, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 3 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 48 V AC/DC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 115 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 2 SOLID STATE FOR MESSAGES TO PLC, 24 V AC/DC, REPLACED BY XPSUAT13A3AP.
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAP, PREVENTA, EMERGENCY STOP AND LIMIT SWITCH MONITORING, 6 NO, 1 NC, 24 V AC/DC, REPLACED BY XPSAR311144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAV, PREVENTA, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 0.5 SECOND START DELAYED, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAV, PREVENTA, EMERGENCY STOP, 0-300 SECOND TIME DELAY, 3 NO INSTANTANEOUS OPENING RELAY, 3 NO TIME DELAY OPENING RELAY, 3 SOLID STATE OUTPUTS, 24 VDC,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSBC, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 115 VAC, 50/60 HZ, REPLACED BY XPSUS32AP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSBC, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 24 VDC, 50/60 HZ, REPLACED BY XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 230 VAC, 50/60 HZ, REPLACED BY XPSUS32AP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSECP, PREVENTA, 8 NO / 1 NC, 1 SOLID STATE OUTPUT, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSFB, PREVENTA, 3 NO FOR INSTANTANEOUS, 1 NC, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY,0.10-3 SEC, 24 V DC, 2NO/2NO, (777502). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SEQUENTIAL CIRCUIT MODULE, 3 AMP, 24 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH RELAY, 8 AMP, 24 VAC/DC, 50/60 HZ, 3 NO/1 NC, SCREW TERMINALS, FIXED, (SNO 4003K-24VAC/DC), REPLACEMENT IS R1.188.0500.1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH RELAY, R1.188.0520.0, R118805200, 24VAC/DC, SCREW TERMINAL, SNE4004K, RECOMMENDED ALTERNATIVE: R1.188.0590.0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL SAFETY RELAY, 24 VDC, 3 NO + 1 NC, OUTPUT: 1-2 AMP 24VDC/240 VAC, (2TLA010026R0000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SAFETY RELAY, 1100 VA, 5 AMP, 110-220 VAC. FREE 2 YEAR RADWELL WARRANTY
ELESTA Panel Accessories SGR282ZK 12VDC
ELESTA Panel Accessories SGR282ZK 24VDC
ELESTA Panel Accessories SIM222 16VDC
ELESTA Safety Systems SIM222 24VDC
ELESTA Safety Systems SIM312 24VDC
EMERGENCY STOP RELAY, SAFETY GATE MONITOR, 24VDC, 4.5W, 787504. FREE 2 YEAR RADWELL WARRANTY
EXPANDER SAFETY MODULE, 774144, 5-8AMP, 120VAC, 50/60HZ, 8NO/1NC. FREE 2 YEAR RADWELL WARRANTY
EXTENSION SAFETY RELAY MOD, N TYPE, 24V. FREE 2 YEAR RADWELL WARRANTY
EXTENSION SAFETY RELAY MOD, P TYPE, 1 INPUT / 1 OUTPUT, 24V. FREE 2 YEAR RADWELL WARRANTY
FSG PROGRAMMING RELAY, 220 V, 50/60 HZ, 15 SEC SAFETY SWITCH, W / SPDT ALARM CONTACTS. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Safety Systems RA890G-1260
IDEM SAFETY SWITCHES Safety Systems SCR21-280001-P
JOKAB SAFETY Safety Systems RT6-115VAC
JOKAB SAFETY Safety Systems RT6-24DC
JOKAB SAFETY Safety Systems RT9 24VDC
MAGNETIC SENSOR, SAFETY CODED, WITH ACTUATOR, RIGHT SIDE CONNECTION, 2NC W/DOOR CLOSED, M8 CONNECTOR 4 POLES, ACTUATION DISTANCE 5MM. FREE 2 YEAR RADWELL WARRANTY
NMU 1001, SAFETY RELAY MODULE, AC 230-240V, 50-60HZ . FREE 2 YEAR RADWELL WARRANTY
OMRON Safety Systems SR103AM02
OUTPUT EXPANSION MODULE FOR OSSDS, FRONT CONNECTOR WITH SPRING TERMINALS, 2 SAFETY INPUTS, OUTPUTS 4 ENABLING CURRENT PATHS (SAFE). FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Safety Systems PSR-SPP- 24UC/ESA2/4X1/1X2/B
PILZ Safety Systems PNOZ XV2 3/24VDC 2N/O 2N/OT
PILZ Safety Systems PNOZ-X7-24VAC/DC-2N/ O
PILZ Safety Systems PNOZ-X9P-24VDC-7N/O- 2N/C-2SO
PILZ Safety Systems PNOZ-XV3-30/24VDC-3N /O-2N/O-T
PILZ Safety Systems PSEN-CS3.1N / PSEN-CS3.1-1-UNIT
PROGRAMMABLE CURRENT/VOLTAGE SAFETY TRIP ALARM, 0-50 MA / 0-20 MA / 4-20 MA / 10-50 MA INPUT, 0-5 VDC / 1-5 VDC / 0-10 VDC INPUT, DUAL PROCESS RELAYS, ONE...
RELAY, SAFETY, 3NO, SPST-NC, 8A, CONTACT CONFIGURATION: 3PST-NO, COIL VOLTAGE: 24VDC, PRODUCT RANGE: SR4 D/M SERIES, RELAY MOUNTING: THROUGH HOLE, RELAY TERMINALS: SOLDER, CONTACT VOLTAGE AC NOM: 250V, ROHS COMPLIANT:...
RELAY, SAFETY, 4 NO, DPST-NC, 250 VAC, 8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SAFETY, DPDT, 250VAC, 8AMP, 24 VDC, SGR 282 ZK SERIES. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROLLER EXPANSION MODULE, DUAL RELAY OUTPUT MODULE, SAFETY OUTPUTS: 4 NO, 6 AMPS, AUX OUTPUTS: 2 NC, 6 AMPS, USED WITH XS26-2 SAFETY CONTROLLERS, (85075). FREE 2 YEAR RADWELL...
SAFETY CONTROLLER, 2 SAFETY INPUTS, 2 SWITCHING INPUTS, 4 MUTING INPUTS, 2 SAFETY OUTPUTS, 24 VDC, SCREW TERMINALS, DIN RAIL MOUNT, (6034482). FREE 2 YEAR RADWELL WARRANTY
SAFETY I/O MODULE, 2-POLE, 2 AMP, 24 VDC, 6 MA, 1 INPUT/OUTPUT, FAILSAFE FUNCTION, (312220). FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERFACE MODULE, 115 VAC SUPPLY, 5 VA, DIN RAIL MOUNT, AUTOMATIC / MANUAL RESET, (3) N/O FORGE GUIDED SAFETY RELAY OUTPUTS, (1) N/C MONITOR OUTPUT, <30 MS RESPONSE TIME.
SAFETY MODULE, XPSOT, PREVENTA, 3 NO, 4 SOLID STATE OUTPUTS, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY MODULE, XPSPVK, PREVENTA, DOUBLE BODIED SOLENOID VALVES, 1 NO TRANSFER FUNCTION, 1 NC FEEDBACK LOOP CIRCUIT, 4 SOLID STATE OUTPUTS, 8 LEDS, 115 VAC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY MODULE, XPSPVK, PREVENTA, DOUBLE BODIED SOLENOID VALVES, 1 NO TRANSFER FUNCTION, 1 NC FEEDBACK LOOP CIRCUIT, 4 SOLID STATE OUTPUTS, 8 LEDS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY MODULE, XPSPVT, PREVENTA, HYDRAULIC VALVES ON LINEAR PRESSES, 2 NO / 1 NC, 8 LEDS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY 6AMP 24VDC 4.5W 3.5VA. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, CROSS MONITORING, 2CHANNEL, INPUT 24VAC/DC, SAFETY OUTPUT 3NO, DIN RAIL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, EXPANSION UNIT, 24VAC/DC, 3N/O, 1 N/C, 44510-1051, REPLACES 44510-0530. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 120VAC 2NO/1NC 2SO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 120VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 230VAC 12VA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 240VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VAC 6VA 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 42VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY ALSO PART NUMBER 777760. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY EMERGENCY STOP 24-240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY EMERGENCY STOP 3/230VAC 24VDC 2NO 2NO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY EXPANDER MODULE 48VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY EXTENSION MODULE, SINGLE OR 2 CHANNEL CONTACT EXTENSION, 5 N/O / 1 /NC, 1 CONFIRMATION CURRENT PATH, INPUT / 24 VDC, OUTPUT / 2.5 AMP-13-24 VDC / 3...
SAFETY RELAY MODULE, 24 VDC, P TYPE, SPRING CLAMP, POSITIVE COMMONS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MODULE, FOR SAFETY LIGHT CURTAIN/SCANNER/E-ST OP/INTERLOCK, 24 VAC/DC, 1 DUAL/SINGLE CHANNEL, 3NO, 6 AMP, 22.5 MM, (81227). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MODULE, FOR SAFETY LIGHT CURTAIN/SCANNER/E-ST OP/INTERLOCK, SUPPLY VOLTAGE 24VDC/VAC, 1 DUAL/SINGLE CHANNEL, 2NO OUTPUT, 7AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY PMDSRANGE MONITIORING 120VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, (774500), (SAME AS: PNOZ XV2 30/24VDC 2S 2SZ), 1-/2-CHANNEL, 2 N/O SAFETY CONTACTS, 2 DELAYED N/O SAFETY CONTACTS, 24 VDC SUPPLY, 45 MM WIDTH, SCREW TERMINALS, E-STOP MONITORING,...
SAFETY RELAY, (STANDALONE), INPUTS: 1-CHANNEL WIRING, OUTPUTS: 1 N/O, 2 N/C, UB = 110 - 120 V AC, WIDTH: 45 MM, ENERGISATION TIMES 12 LEVELS FROM 3 - 30 S,...
SAFETY RELAY, 1 CHANNEL, 5-6 AMP, 24 VAC/DC, 2 NO, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (774059). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 1 INPUT FOR RESET PUSHBUTTON OR EXTERNAL DEVICE MONITORING, 2 SAFETY INPUTS, 2 APPLICATION DIAGNOSTIC OUTPUTS, 3 TEST PULSE OUTPUTS, 24 VDC, 4-6 MA INPUT, N/O CONTACTS, PNP,...
SAFETY RELAY, 1/2 CHANNEL WIRING, 3NO, AUTO, 24V DC, 45MM WIDTH, E STOP MONITOR, SCREW TERMINAL, (774730). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 1/2-CHANNEL WIRING INPUTS, 7 NO OUTPUTS, 2 NC OUTPUTS, 2 SEMICONDUCTOR OUTPUTS, AUTOMATIC/MONITORED START, 24-240 VAC/DC SUPPLY, 90MM WIDTH, PLUG-IN SCREW TERMINALS, (777606). FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, 1100 VA, 3.5 AMP, 110-240 VAC/DC, 670115. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 115 VOLTS AC, 3 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 120 VAC/24 VDC, 4.5 WATT, DIN RAIL MOUNT, 0-3 SECOND DELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 140MA AC, 65MA DC, 24 VAC/DC, 100MS RESPONSE TIME, SINGLE/DOUBLE CHANNEL OPERATION, 3 ENABLING CURRENT PATHS, PLUG-IN SCREW TERMINAL BLOCKS, (2963763). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 16 VDC, SPST-NO, SPST-NC, SIM 2 SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2 N/O, 4 AMP, 230/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2 WATT, 3 VA, 5-7 AMP, 24 VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 V, PSR SERIES, DIN RAIL, 6 AMP, SCREW, (2963954). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VAC/VDC, 140 MA AC, 65 MA DC, 45 MS (SINGLE-CHANNEL), 10 MS (TWO-CHANNEL), GREEN LED, DIN RAIL MOUNTING, IP20, (2963925). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC INPUT, 6-15 MA, 24 VDC OUTPUT, 400 MA, FLEXIBLE MOUNITNG TO THE M4000, FEMALE CONNECTOR M12, 5 PIN, 1026287. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, 2.0 W 3X N/O, 1X NC, 2 REDUNDANT INPUTS, SCREW TYPE TERMINALS, DIN RAIL MOUNT, (95ACC6170). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, 4.5 W, DIN-RAIL MOUNT, SCREW CLAMP TERMINALS, (774530). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, INPUTS: 1-CHANNEL WIRIING, OUTPUTS: 4 N/O, PLUG IN SCREW TERMINALS, CONTACT BLOCK FOR CONTACT EXPANSION IN CONNECTION, WITH SAFETY-RELATED CONTROL COMPONENTS, 777581. FREE 2 YEAR RADWELL...
SAFETY RELAY, 24 VDC/AC, 50/60 HZ, 3.5 W, 9.5 VA, 777140. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VAC, 4NO, 1NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VAC/DC 50/60HZ SUPPLY, . FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VAC/DC, 250V, 6A,PLASTIC CASE,YELLOW. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC, 2N/O-2N/O, DIN-RAIL MOUNT, WIDTH: 45MM. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2NO + 2NC, 24VDC, 10MA TO 8A SWITCHING, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3/15 AMP, 115 V AC, 50/60 HZ, 24 V DC, DIN RAIL MOUNTING TYPE, W/ LIGHT INDICATOR, 44510-1032, REPLACES 44510-0460. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3NO + 1NC, 24VDC, 10MA TO 8A SWITCHING CURRENT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4.5W, 5AMP, 24VDC, 3-30SEC, 3NO/2NO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4/6 AMP, 250 VAC, 24 VDC, SINGLE/TWO CHANNEL OPERATION, YELLOW. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 400-500 VAC, 8.0 VA, 50/60HZ, (890210). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800MW (COIL), 8A (CONTACT), DC INPUT, RANDOM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5-PIN, 24 V DC, M 12 CONNECTOR, COMPACT, (541003). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5AMP, 24VDC, 2.5W, INPUTS: 1-CHANNEL WIRING, OUTPUTS: 4 N/O, WIDTH: 25 MM, PLUG-IN SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 6 AMP, 24VAC/DC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 6AMP, 0-22SEC, 24VDC, 1500VA, 3.5W. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 6PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 8.0 AMP, 24 VDC, 3.5 WATT, 5NO, 2NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 8PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTACT EXPANSION, 1 CHANNEL WIRING INPUT, 4 NORMALLY OPEN OUTPUTS, 24 VDC SUPPLY, 3 SEC DELAY, SCREW TERMINALS, DIN RAIL MOUNTABLE, (774583). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTACT EXPANSION, 1 CHANNEL WIRING INPUT, 4 NORMALLY OPEN OUTPUTS, 24 VDC, INTEGRATED SCREW TERMINALS, 1 SEC DELAY TIME. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTACT EXPANSION, 1 CHANNEL WIRING INPUT, 4 NORMALLY OPEN OUTPUTS, 24 VDC, SCREW TERMINALS, 2 SEC RELEASE TIME. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, DIN RAIL MOUNT, 5 WATT, 24~240 VDC,24~240 VAC, 2 NORMALLY OPEN DELAYED SAFETY CONTACTS, 3 NORMALLY OPEN INSTANTANEOUS CONTACTS, 1 NORMALLY CLOSED AUXILIARY CONTACTS. FREE 2 YEAR RADWELL...
SAFETY RELAY, E-STOP, UNIT/GATE, MONITOR, 4.5 W, 3 SECOND, 24 VDC, 8 AMP, DUAL CHANNEL, 4 N/O, 774502. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, ELECTONIC VOLTAGE MONITORING, 3 PHASE, OVER/UNDER VOLTAGE, 120/230 VAC, 50/60 HZ, 24 VDC, DIN RAIL MOUNTING, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP AND SAFETY DOOR MONITORING, 1-2 CHANNEL OPERATION, 3 N/O CONTACTS, 1 N/C CONTACT, 2 N/O CONTACTS WITH DROPOUT DELAY: 0.2-300 SECONDS, PLUGGABLE PUSH-IN TERMINAL BLOCK, UP...
SAFETY RELAY, EMERGENCY STOP AND SAFETY DOOR MONITORING, UP TO SIL 3 OR CAT. 4, ONE- OR TWO-CHANNEL OPERATION, AUTOMATIC OR MANUAL ACTIVATION, 3NO/1NC, 2N/O CONTACTS WITH DROPOUT DELAY OF...
SAFETY RELAY, EMERGENCY STOP AND SAFETY GATES, 2-CHANNEL, 24 VAC/VDC, (2) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), PLUGGABLE SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP CIRCUIT,8.5AMP, 50/60 HZ, 24-240VAC/DCRELAY SETTING RANGE: 0 SECONDS TO 30 SECONDS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FOR EMERGENCY STOP AND SAFETY DOOR MONITORING, SINGLE OR TWO-CHANNEL OPERATION, 2 ENABLING CURRENT PATHS, 24 VDC, 6 AMP, PLUG-IN SCREW TERMINAL BLOCK, DIN RAIL MOUNT, (2963750). FREE...
SAFETY RELAY, FOR EMERGENCY STOP, SAFETY DOORS, AND LIGHT GRIDS UP TO SILCL 3, CAT. 4, PL E, 1 OR 2-CHANNEL OPERATION, AUTOMATIC START, 2 ENABLING CURRENT PATHS (1-CHANNEL), 24...
SAFETY RELAY, FOR SIL 3 HIGH/LOW DEMAND APPLICATION, EMERGENCY STOP/ SAFETY DOOR MONITORING, SINGLE CHANNEL, PLUG IN TERMINAL BLOCK, 1 ALARM CONTACT, 2 ENABLING CURRENT PATH, 24 VDC, 230 VAC,...
SAFETY RELAY, FORCE-GUIDED, MONOSTABLE, DC, 800 MW COIL POWER RATING DC, 720 O COIL RESISTANCE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FORCIBLY GUIDED CONTACTS, 12 VDC, DPDT, SGR 282 ZK SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, INPUT: 24 VDC, 70 MA, OUTPUT: 6 AMP, 250 VAC, 25 MA, 2 N/O, 0.2-1.5 MM CROSS SECTION, 24-16 AWG, YELLOW, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40...
SAFETY RELAY, INPUTS: 1-/2-CHANNEL WIRING, OUTPUTS: 2 N/O, 2 N/O (T = 0 - 30 S). AUTOMATIC/MONITORED START, 24 VDC, WIDTH: 45 MM, PLUG-IN, SCREW TYPE TERMINALS, DIN RAIL MOUNT,...
SAFETY RELAY, LOAD SHARER. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, PNOZ SERIES, INPUTS: 1-/2-CHANNEL, OUTPUTS: 2 N/O, 2 N/O (T = 0.5 S FIXED), WIDTH: 45 MM, SCREW CLAMP TERMINALS, MONITORING E-STOP, SAFETY GATES. FREE 2 YEAR RADWELL...
SAFETY RELAY, PSR-SPP, 24VDC, 150MS RESPONSE TIME, 2 CHANNELS, 4 SAFETY CONTACTS, TENSION SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SAFE-PAK, 5AMP, SPST-NO, 120VAC, 60HZ, STUD TERMINALS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SINGLE CHANNEL, CONTACT EXTENSION, 4 N/O, 1 N/C, DIN RAIL, TBUS INTERFACE, 1 CONFIRMATION CURRENT PATH, 24 V DC, 42 MA, STATUS LED - GREEN. FREE 2 YEAR...
SAFETY RELAY, STAND ALONE, SINGLE CHANNEL, 24 VDC, 2.5 WATT, 5 AMP, 4 N/O, SCREW TERMINAL, PLUG-IN, (ID # 774580). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDALONE, 1/2-CHANNEL WIRING, PNOZ XV1P TYPE, 2 INPUTS, 24 VDC, 2 NO / 1 NC OUTPUTS, 777601. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDALONE, SINGLE CHANNEL, AUTOMATIC RESET, DUAL-CHANNEL, MANUAL RESET, MONITORED MANUAL RESET, 7 N/O - 2 N/C - 2 SC OUTPUT, SCREW TERMINAL, 200-230 VAC / 24 VDC SUPPLY,...
SAFETY RELAY, SWITCHING VOLTAGE. 230VAC, 24VDC - MAX, LIGHTED INDICATOR, TERMINATION STYLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, UNIVERSAL, 6 AMP, 24 VAC,5 NO, 2 NC, SCREW IN TERMINAL, DIN RAIL MOUNT, (2963747). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSAC, PREVENTA, EMERGENCY STOP, SCREW TYPE TERMINAL, DIN-RAIL MOUNT, 3 NO, 1 SOLID STATE OUTPUT, 48 VAC, 50/60 HZ, REPLACED BY XPSBAC34AP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSTSA, PREVENTA, 1 NO / 2 NC, 2 SOLID STATE OUTPUTS, 24 V AC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, XPSUAT, HARMONY SAFETY AUTOMATION, PREVENTA, 6NO / 1NC, 24VAC/DC, REPLACES XPSATE5110. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH EVALUATION UNIT, NON-CONTACT, WITH 2 SAFETY OUTPUTS, 3 AMP, 24 VDC, 50 HZ, 0 TO +55 DEGREES C, IP20, (6012147). FREE 2 YEAR RADWELL WARRANTY
SICK Panel Accessories RLY3-OSSD400
SICK Safety Systems RLY3-TIME100
SICK Safety Systems UE10-3OS3D0
SICK Safety Systems UE403-A0930
SICK Safety Systems UE43-2MF3D2
TELEMECANIQUE Safety Systems XPSAC5121
TELEMECANIQUE Safety Systems XPSAF5130
TELEMECANIQUE Safety Systems XPSAPF5142
TELEMECANIQUE Safety Systems XPSAV11113
TELEMECANIQUE Safety Systems XPSAV11113P

<< Prev