Panasonic Safety Relays SF2D-DC24V

Description
RELAY SAFETY 4PST 6A 24V
Datasheet
Description
RELAY SAFETY 4PST 6A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - SF2D-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SF2D-DC24V
Safety Relays SF2D-DC24V
RELAY SAFETY 4PST 6A 24V

RELAY SAFETY 4PST 6A 24V

Supplier's Site Datasheet
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic - 90R0559 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic
90R0559
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic 90R0559
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF2D Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SF2D Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SF2D-DC24V
General Purpose Relays SF2D-DC24V
General Purpose Relays 6A 24V 2FORMA/2FORMB PCB

General Purpose Relays 6A 24V 2FORMA/2FORMB PCB

Buy Now Datasheet
Relay/Socket - 12125867 - Radwell International
Willingboro, NJ, United States
Relay/Socket
12125867
Relay/Socket 12125867
SAFETY RELAY, 4PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, 4PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Safety Relays Safety Relays Electromechanical Relays Safety Relays
Product Number SF2D-DC24V 90R0559 SF2D-DC24V 12125867
Product Name Safety Relays Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays Relay/Socket
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details