Schneider Electric Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric XPSBCE3410C

Description
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes
Description
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric - 45W6726 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
45W6726
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric 45W6726
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-NO; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Safety Relay - 58666525 - Radwell International
Willingboro, NJ, United States
Safety Relay
58666525
Safety Relay 58666525
DISCONTINUED BY MANUFACTURER 01/23/2021, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 115 VAC, 50/60 HZ, REPLACED BY XPSUS32AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 01/23/2021, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 115 VAC, 50/60 HZ, REPLACED BY XPSUS32AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays
Product Number 45W6726 58666525
Product Name Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric Safety Relay
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details