Banner Engineering Corp. Safety Relays UM-FA-11A

Description
SAFETY RELAY MODULE
Request a Quote Datasheet
Description
SAFETY RELAY MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-UM-FA-11A-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-UM-FA-11A-ND
Safety Relays 2170-UM-FA-11A-ND
SAFETY RELAY MODULE

SAFETY RELAY MODULE

Buy Now Datasheet
Safety Relay - 21363719 - Radwell International
Willingboro, NJ, United States
Safety Relay
21363719
Safety Relay 21363719
SAFETY RELAY MODULE, FOR SAFETY LIGHT CURTAIN/SCANNER/E-ST OP/INTERLOCK, SUPPLY VOLTAGE 24VDC/VAC, 1 DUAL/SINGLE CHANNEL, 2NO OUTPUT, 7AMP. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY MODULE, FOR SAFETY LIGHT CURTAIN/SCANNER/E-STOP/INTERLOCK, SUPPLY VOLTAGE 24VDC/VAC, 1 DUAL/SINGLE CHANNEL, 2NO OUTPUT, 7AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Safety Relay, Dpst/spst, 7A, 24V, Panel; Coil Voltage Banner Engineering - 20T1673 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst/spst, 7A, 24V, Panel; Coil Voltage Banner Engineering
20T1673
Safety Relay, Dpst/spst, 7A, 24V, Panel; Coil Voltage Banner Engineering 20T1673
SAFETY RELAY, DPST/SPST, 7A, 24V, PANEL; Coil Voltage:-; Contact Configuration:DPST-N O, SPST-NC; Product Range:-; Relay Mounting:Panel Mount; Contact Current:7A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; IP Rating:IP20 RoHS Compliant: Yes

SAFETY RELAY, DPST/SPST, 7A, 24V, PANEL; Coil Voltage:-; Contact Configuration:DPST-NO, SPST-NC; Product Range:-; Relay Mounting:Panel Mount; Contact Current:7A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 2170-UM-FA-11A-ND 21363719 20T1673
Product Name Safety Relays Safety Relay Safety Relay, Dpst/spst, 7A, 24V, Panel; Coil Voltage Banner Engineering
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Ex p Relay - Power - - ex-p-relay - BARTEC
Specs
Maximum Switching Current 16.00 amps
AC Voltage 400 volts
DC Voltage 28 volts
View Details