Panasonic Safety Relays - SF4D-DC24V SF4D-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 846887-SF4D-DC24V Series: SF4D Package: Bulk Family Name: SF4D Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1441, SF4DDC24V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 846887-SF4D-DC24V Series: SF4D Package: Bulk Family Name: SF4D Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1441, SF4DDC24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - SF4D-DC24V - 846887-SF4D-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Safety Relays - SF4D-DC24V
846887-SF4D-DC24V
Safety Relays - SF4D-DC24V 846887-SF4D-DC24V
Manufacturer: Panasonic Win Source Part Number: 846887-SF4D-DC24V Series: SF4D Package: Bulk Family Name: SF4D Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1441, SF4DDC24V

Manufacturer: Panasonic
Win Source Part Number: 846887-SF4D-DC24V
Series: SF4D
Package: Bulk
Family Name: SF4D
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1441, SF4DDC24V

Buy Now Datasheet
Force Guided Relays - 8154837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
8154837
Force Guided Relays 8154837
Relay,Sfty,4PST-NO 4PST-NC,6A,24DC

Relay,Sfty,4PST-NO 4PST-NC,6A,24DC

Supplier's Site
Relay/Socket - 32451578 - Radwell International
Willingboro, NJ, United States
Relay/Socket
32451578
Relay/Socket 32451578
SAFETY RELAY, 8PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, 8PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Sfty;4PST-NO, 4PST-NC;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70158317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Sfty;4PST-NO, 4PST-NC;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70158317
Relay;E-Mech;Sfty;4PST-NO, 4PST-NC;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70158317
Relay, 6 A @ 250 VAC, 30 VDC Current Rating, 440 VAC (Max.)⁄30 VDC (Max.) Switching Voltage High contact reliability High sensitivity Independent operation contacts Relay voltage rating 250 VAC, 30 VDC @ 6 A, gold-flashed silver alloy contact material.

Relay, 6 A @ 250 VAC, 30 VDC Current Rating, 440 VAC (Max.)⁄30 VDC (Max.) Switching Voltage

  • High contact reliability
  • High sensitivity
  • Independent operation contacts
    Relay voltage rating 250 VAC, 30 VDC @ 6 A, gold-flashed silver alloy contact material.
Supplier's Site
Safety Relays - SF4D-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SF4D-DC24V
Safety Relays SF4D-DC24V
RELAY SAFETY 8PST 6A 24V

RELAY SAFETY 8PST 6A 24V

Supplier's Site Datasheet
Relay, Safety, 4Pst-2No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic - 90R0564 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4Pst-2No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
90R0564
Relay, Safety, 4Pst-2No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic 90R0564
RELAY, SAFETY, 4PST-2NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4PST-2NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SF4D-DC24V
General Purpose Relays SF4D-DC24V
General Purpose Relays 6A 24V 2FORMA/2FORMB PCB

General Purpose Relays 6A 24V 2FORMA/2FORMB PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Electromechanical Relays Safety Relays Electromechanical Relays Safety Relays Safety Relays Electromechanical Relays
Product Number 846887-SF4D-DC24V 8154837 32451578 70158317 SF4D-DC24V 90R0564 SF4D-DC24V
Product Name Safety Relays - SF4D-DC24V Force Guided Relays Relay/Socket Relay;E-Mech;Sfty;4PST-NO, 4PST-NC;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC Safety Relays Relay, Safety, 4Pst-2No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays
Mounting PCBoard PCBoard; Pcb mount PCBoard Through Hole PCBoard; Through Hole
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Single Throw
Approvals RoHS cULus, TUV, CSA
Operating Temp -40 to 158 F (-40 to 70 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Signal Relays - 2543149 - RS Components, Ltd.
Specs
Channels Double Throw
View Details
3 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details