ElectroSwitch Electronic Products Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta SIM312 24VDC

Description
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta - 30M9898 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta
30M9898
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta 30M9898
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SIM Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SIM Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay - 19220135 - Radwell International
Willingboro, NJ, United States
Safety Relay
19220135
Safety Relay 19220135
SAFETY RELAY, 3NO + 1NC, 24VDC, 10MA TO 8A SWITCHING CURRENT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, 3NO + 1NC, 24VDC, 10MA TO 8A SWITCHING CURRENT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays
Product Number 30M9898 19220135
Product Name Relay, Safety, 3No, Spst-Nc, 230Vac, 3A; Coil Voltage Elesta Safety Relay
Channels Single Throw
Unlock Full Specs
to access all available technical data