ElectroSwitch Electronic Products Relay/Socket SGR282ZK 24VDC

Description
RELAY, SAFETY, DPDT, 250VAC, 8AMP, 24 VDC, SGR 282 ZK SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SAFETY, DPDT, 250VAC, 8AMP, 24 VDC, SGR 282 ZK SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 62425607 - Radwell International
Willingboro, NJ, United States
Relay/Socket
62425607
Relay/Socket 62425607
RELAY, SAFETY, DPDT, 250VAC, 8AMP, 24 VDC, SGR 282 ZK SERIES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SAFETY, DPDT, 250VAC, 8AMP, 24 VDC, SGR 282 ZK SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta - 68X2028 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta
68X2028
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta 68X2028
RELAY, SAFETY, DPDT, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:SGR 282 ZK Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, DPDT, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:SGR 282 ZK Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 62425607 68X2028
Product Name Relay/Socket Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta
Channels Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Miniature switching relay - miniature-switching-relay - BARTEC
Specs
AC Voltage 264 volts
AC Power 1250 VA
DC Power 50 watts
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details
Safety Relays - 3340755 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
View Details
2 suppliers