Relay,5PST-NO,SPST-N
Win Source Part Number: 1356619-SFS5-DC24V
Category: Relays - Safety Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: SFS
Package: Bulk
Product Status: Active
Base Product Number: SFS5-D
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 20.8 mA
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 20 ms
Release Time: 20 ms
Coil Resistance: 1.15 kOhms
Coil Power: 500mW
SAFETY RELAY, 6PST, MOMENTARY, 0.021A (COIL), 24VDC (COIL), 500MW (COIL), 6A (CONTACT), 30VDC (CONTACT), DC INPUT, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
RELAY SAFETY 6PST 6A 24V
General Purpose Relays Safety Relay 24VDC 1 Form A 4 Form B
SAFETY RELAY, 5PST-NO, SPST-NC, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:5PST-N
| RS Components, Ltd. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 8113072 | 1356619-SFS5-DC24V | 21740812 | SFS5-DC24V | SFS5-DC24V | 71Y9299 |
| Product Name | Force Guided Relays | Relays - Safety Relays | Relay/Socket | Safety Relays | General Purpose Relays | Safety Relay, 5Pst-No, Spst-Nc, 250V, 6A; Coil Voltage Panasonic |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | |||||
| Approvals | RoHS | RoHS | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |