SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.05A (COIL), 24VDC (COIL), 1200mW (COIL), 8A (CONTACT), DIN-RAIL MOUNT
RELAY GEN PURPOSE 6PST 8A 24V
RELAY, SAFETY, 4 NO, DPST-NC, 250 VAC, 8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Safety Relays 4PST-NO/DPST-NC 8A 24VDC SAFETY RELAY
| ASAP Semiconductor LLC | DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | SR6ZB024 | PB1638-ND | 24656111 | SR6ZB024 |
| Product Name | SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.05A (COIL), 24VDC (COIL), 1200mW (COIL), 8A (CONTACT), DIN-RAIL MOUNT | Safety Relays | Relay/Socket | Safety Relays |
| Channels | Single Throw | Single Throw |