ElectroSwitch Electronic Products Safety Relay SIM222 24VDC

Description
SAFETY RELAY, 2NO + 2NC, 24VDC, 10MA TO 8A SWITCHING, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SAFETY RELAY, 2NO + 2NC, 24VDC, 10MA TO 8A SWITCHING, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay - 19220127 - Radwell International
Willingboro, NJ, United States
Safety Relay
19220127
Safety Relay 19220127
SAFETY RELAY, 2NO + 2NC, 24VDC, 10MA TO 8A SWITCHING, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, 2NO + 2NC, 24VDC, 10MA TO 8A SWITCHING, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, Dpst-No, Nc, 230Vac, 3A; Coil Voltage Elesta - 30M9896 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, Nc, 230Vac, 3A; Coil Voltage Elesta
30M9896
Relay, Safety, Dpst-No, Nc, 230Vac, 3A; Coil Voltage Elesta 30M9896
RELAY, SAFETY, DPST-NO, NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SIM 2 Series; Relay Mounting:Through Hole; Contact Current:3A; Relay Terminals:Solder; Contact Voltage AC Nom:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 19220127 30M9896
Product Name Safety Relay Relay, Safety, Dpst-No, Nc, 230Vac, 3A; Coil Voltage Elesta
Channels Single Throw
Unlock Full Specs
to access all available technical data