Schneider Electric Safety Relay XPSBF1132

Description
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, DPST, 1.5 AMP, 230 VAC, 24 VDC, 1 NC + NO, -10 TO +55 DEGREES C, IP20/40, SUCCESSOR IS XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, DPST, 1.5 AMP, 230 VAC, 24 VDC, 1 NC + NO, -10 TO +55 DEGREES C, IP20/40, SUCCESSOR IS XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay - 57711385 - Radwell International
Willingboro, NJ, United States
Safety Relay
57711385
Safety Relay 57711385
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, DPST, 1.5 AMP, 230 VAC, 24 VDC, 1 NC + NO, -10 TO +55 DEGREES C, IP20/40, SUCCESSOR IS XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, DPST, 1.5 AMP, 230 VAC, 24 VDC, 1 NC + NO, -10 TO +55 DEGREES C, IP20/40, SUCCESSOR IS XPSUS12AP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric - 67AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
67AH3424
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric 67AH3424
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24VDC; Contact Configuration:DPST-N O; Product Range:XPSBF Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24VDC; Contact Configuration:DPST-NO; Product Range:XPSBF Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 57711385 67AH3424
Product Name Safety Relay Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Safety Relay - 1003268 - Radwell International
Allen-Bradley / Rockwell Automation
View Details