Schneider Electric Safety Relay XPSECPE3910P

Description
SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay - 57711461 - Radwell International
Willingboro, NJ, United States
Safety Relay
57711461
Safety Relay 57711461
SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, XPSECPE, PREVENTA, 8 NO / 2 NC, 1 SOLID STATE OUTPUT, 115 / 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric - 67X3884 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric
67X3884
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric 67X3884
RELAY, SAFETY, 8PST-NO, 24VDC, 3A; Coil Voltage:230VAC; Contact Configuration:8PST-N O; Product Range:XPSECPE Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

RELAY, SAFETY, 8PST-NO, 24VDC, 3A; Coil Voltage:230VAC; Contact Configuration:8PST-NO; Product Range:XPSECPE Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Solid State Relays Safety Relays
Product Number 57711461 67X3884
Product Name Safety Relay Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric
Channels Single Throw
Unlock Full Specs
to access all available technical data