Schneider Electric Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric XPSBCE3710P

Description
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric - 45W6729 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
45W6729
Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric 45W6729
RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:DPST-NO; Product Range:XPSBCE series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay - 57778881 - Radwell International
Willingboro, NJ, United States
Safety Relay
57778881
Safety Relay 57778881
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 230 VAC, 50/60 HZ, REPLACED BY XPSUS32AP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSBCE, PREVENTA, TWO-HAND CONTROL, 2 NO / 1 NC, 230 VAC, 50/60 HZ, REPLACED BY XPSUS32AP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays
Product Number 45W6729 57778881
Product Name Relay, Safety, Dpst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric Safety Relay
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details