Schneider Electric Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric XPSAC5121

Description
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; Contact Material:GoldRoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; Contact Material:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric - 20K4673 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
20K4673
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric 20K4673
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; Contact Material:GoldRoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:24V; Contact Material:GoldRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric - 67AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric
67AH3421
Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric 67AH3421
RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site
Safety Relay - 57711077 - Radwell International
Willingboro, NJ, United States
Safety Relay
57711077
Safety Relay 57711077
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAC, PREVENTA, EMERGENCY STOP, SCREW TYPE TERMINAL, DIN-RAIL MOUNT, 3 NO, 1 SOILD STATE OUTPUT, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSBAC14AP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SAFETY RELAY, XPSAC, PREVENTA, EMERGENCY STOP, SCREW TYPE TERMINAL, DIN-RAIL MOUNT, 3 NO, 1 SOILD STATE OUTPUT, 24 V AC/DC, 50/60 HZ, REPLACED BY XPSBAC14AP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
XPSAC5121
Safety Relays XPSAC5121
Safety Relays SAFETY RELAY 300V 2.5A PREVENTA

Safety Relays SAFETY RELAY 300V 2.5A PREVENTA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Safety Relays Safety Relays Safety Relays
Product Number 20K4673 57711077 XPSAC5121
Product Name Relay, Safety, 3Pst-No, 24Vdc, 1.5A; Coil Voltage Schneider Electric Safety Relay Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data